EN
  • EN
  • DE

LM2903DR2

Part No LM2903DR2
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8SOIC / Comparator
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LM2903
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 615524-LM2903DR2
Ultra Librarian 3D Model Ultra Librarian LM2903DR2 CAD Model

Description

ON Semiconductor LM2903DR2: A Robust Dual Comparator

The LM2903DR2 is a high-performance dual differential comparator manufactured by ON Semiconductor, designed to offer precise voltage monitoring in a wide array of electronic applications. This integrated circuit is specifically engineered to function optimally in systems that require voltage level sensing and decision-making capabilities.

Key Features

  • Wide Supply Voltage Range: The LM2903DR2 operates on a supply voltage ranging from 2V to 36V for single supply operations, or ±1V to ±18V for dual supply configurations, making it highly adaptable to various power environments.
  • Low Input Bias Current: This comparator boasts a low input bias current, minimizing the impact on the circuits being monitored and ensuring accurate comparisons.
  • Low Input Offset Voltage: With its low input offset voltage, the LM2903DR2 provides high precision in detecting voltage differences, which is critical for sensitive applications.
  • High Gain: The device features high gain, which allows for better differentiation between input signals, even when they are very close in magnitude.
  • Open Collector Outputs: The open collector output configuration enables wired-OR connections and provides the flexibility to connect to various voltage levels, depending on the pull-up resistor used.

Applications

ON Semiconductor's LM2903DR2 is suitable for a broad spectrum of applications, including but not limited to:

  • Limit comparators
  • Voltage level detection
  • Window comparators
  • Analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Relay drivers
  • Simple analog-to-digital converters

Package and Quality

The LM2903DR2 comes in a small-outline package (SOIC), which is ideal for space-constrained applications. The product is available in tape and reel packaging, facilitating efficient assembly for mass production. ON Semiconductor is committed to high standards of quality and reliability, ensuring that this comparator meets the stringent requirements of the electronic industry.

Environmental Considerations

ON Semiconductor places a strong emphasis on environmental stewardship. The LM2903DR2 is designed with green product compliance, adhering to RoHS standards which restrict the use of hazardous substances in electronic equipment. This commitment ensures that the product is not only high-performing but also environmentally conscious.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
2,685+ $0.0373 $100.1505
4,170+ $0.0360 $150.1200
5,990+ $0.0334 $200.0660
7,790+ $0.0321 $250.0590
9,710+ $0.0309 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266,830 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess