EN
  • EN
  • DE

LM2901VN

Part No LM2901VN
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP QUAD SGL SUPPLY 14DIP / Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Base Product Number LM2901
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877266-LM2901VN
Ultra Librarian 3D Model Ultra Librarian LM2901VN CAD Model

Description

ON Semiconductor LM2901VN Quadruple Differential Comparators

The LM2901VN from ON Semiconductor is a versatile and robust integrated circuit that features four independent voltage comparators capable of operating over a wide voltage range. This device is designed for applications that require multiple comparators and offers the advantage of space-saving and reduced power consumption by integrating four separate comparator circuits into a single package.

Key Features:

  • Wide Supply Voltage Range: The LM2901VN operates from a single power supply over a wide range of voltages, from 2V to 36V, or a dual supply ranging from ±1V to ±18V. This flexibility makes it suitable for a variety of applications, from low-voltage battery-operated devices to high-voltage industrial equipment.
  • Low Supply Current Drain: The device is optimized for low-power consumption, drawing a minimal current drain independent of the power supply voltage. This feature is critical for battery-powered applications where power efficiency is paramount.
  • Input Common-Mode Voltage Range: The LM2901VN can handle inputs that extend from the negative supply to the positive supply, making the device particularly useful in single-supply applications where the full input signal dynamic range is required.
  • Offset Voltage and Current: The comparators exhibit low input offset voltage and input offset current, which contributes to accurate and reliable operation even in precision applications.
  • Differential Input Voltage Range: The comparators can tolerate differential input voltages up to the supply voltage, providing robust performance in environments with high input transients.
  • Output Configuration: The open-collector outputs of the LM2901VN allow wired-AND connections and enable the interfacing with different logic levels.

Applications:

The LM2901VN is suitable for a broad array of applications including limit comparators, simple analog-to-digital converters, pulse, square wave, and time delay generators, voltage monitoring, and other general-purpose applications where multiple comparator functions are needed in a single device.

Package Details:

The device is available in a 14-pin PDIP (Plastic Dual-In-Line Package), which ensures ease of use and compatibility with standard PCB layouts. Its operating temperature range from -40°C to +105°C allows for deployment in varied environmental conditions.

With its combination of features, the LM2901VN from ON Semiconductor stands out as a reliable and efficient solution for designers looking for a multi-comparator IC that can handle a wide range of applications and operating conditions.

You May Also Be Interested in

Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess