EN
  • EN
  • DE

D788E002BRFP266

Part No D788E002BRFP266
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1186266-D788E002BRFP266
Ultra Librarian 3D Model Ultra Librarian D788E002BRFP266 CAD Model

Description

The D788E002BRFP266 is a state-of-the-art microcontroller unit (MCU) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance MCU is part of Texas Instruments' extensive portfolio of embedded processors designed to meet the demanding needs of modern electronic applications.

Key Features:

  • High-Speed Processing: The D788E002BRFP266 is equipped with a powerful core that enables rapid data processing and real-time execution of complex algorithms, making it ideal for applications requiring quick response times and high computational throughput.
  • Advanced Peripherals: This MCU comes with a range of integrated peripherals designed to enhance functionality and reduce the need for additional components. These peripherals include digital and analog interfaces, communication modules, and timers, among others.
  • Low Power Consumption: With its energy-efficient design, the D788E002BRFP266 is optimized for battery-powered and energy-sensitive applications, ensuring long operational life and minimal power wastage.
  • Robust Security Features: Security is a paramount concern in today's interconnected world, and the D788E002BRFP266 incorporates advanced security mechanisms to protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: A variety of memory configurations are available, providing ample storage for program code and data. This flexibility allows designers to select the optimal memory size for their specific application requirements.
  • Scalability: The MCU is part of a scalable product family, allowing developers to easily migrate between devices as their project requirements evolve.

Applications:

The versatility of the D788E002BRFP266 makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment
  • Smart home automation

With its combination of performance, integrated features, and power efficiency, the D788E002BRFP266 from Texas Instruments represents a compelling solution for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
Qualcomm
Linear IC
Lowest to $72.7612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess