EN
  • EN
  • DE

LC89058WA-E

Part No LC89058WA-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO I/F RECEIVER 48SQFP / Digital Audio Interface Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete(EOL)
Function Demodulator
Applications Audio Systems
Number of Channels 1
Interface I²S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -30°C ~ 70°C (TA)
Specifications 32kHz ~ 192kHz
Package 64-LQFP
Manufacturer Package 64-SQFP (10x10)
Win Source Part Number 778365-LC89058WA-E
Popularity Medium
Supply and Demand Status Balance
Family Name LC89058W-E
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC89058WA-E CAD Model

Description

ON Semiconductor LC89058WA-E Product Overview

The LC89058WA-E from ON Semiconductor is a cutting-edge integrated circuit designed to meet the rigorous demands of modern electronic applications. This high-performance product is tailored to offer exceptional reliability and efficiency, making it an ideal choice for a wide range of uses in the electronics industry.

Key Features

  • High Integration: The LC89058WA-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Low Power Consumption: Engineered for energy efficiency, this device operates with minimal power consumption, contributing to the extended battery life of portable devices and reducing overall energy costs.
  • Robust Performance: Built to deliver consistent performance, the LC89058WA-E maintains its functionality across a wide range of temperatures and operating conditions, ensuring reliability in even the most challenging environments.
  • Compact Form Factor: The small footprint of the LC89058WA-E makes it an excellent choice for space-constrained applications, allowing for more compact and sleek product designs.

Applications

The versatile nature of the LC89058WA-E allows it to be used across various sectors, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, particularly in infotainment and navigation units
  • Industrial control systems where precision and durability are paramount
  • Healthcare devices that require consistent and reliable operation
  • Communication infrastructure, supporting the backbone of wired and wireless networks

Quality and Support

ON Semiconductor is known for its commitment to quality, and the LC89058WA-E is no exception. It is manufactured to the highest standards to ensure peak performance and longevity. Additionally, ON Semiconductor provides comprehensive technical support and documentation, making integration and troubleshooting as seamless as possible for product developers and engineers.

In conclusion, the LC89058WA-E from ON Semiconductor represents a blend of innovation, efficiency, and reliability, suitable for a multitude of advanced electronic applications. Its integration, low power consumption, robust performance, and compact size make it a highly valuable component in any cutting-edge electronic product design.

You May Also Be Interested in

Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4163 $57.9912
59+ $1.9831 $117.0029
91+ $1.9208 $174.7928
125+ $1.8596 $232.4500
161+ $1.7972 $289.3492
216+ $1.6112 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess