Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.2W x 2 @ 3 Ohm; 95mW x 2 @ 32 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Bass Boost, Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-HTSSOP
Dimension 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 071434-LM4836MTEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4836MTEX CAD Model

Description

The LM4836MTEX is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company.

  • Output Power: 2.2W to a 4Ω load or 1.5W over a load of 8Ω
  • Distortion: less than 1.0% THD+N, from a 5V power supply
  • Power Supply Voltage Range: 2V to 5.5V
  • Configuration: “Bridge-Tied Load” (BTL)
  • Shutdown Mode: “Shutdown Mode”
  • Headphone Amp Mode: headphone amp mode
  • Thermal Protection: thermal shutdown protection circuitry
  • Package: 28-lead TSSOP package

You May Also Be Interested in

Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
National Semiconductor (TI)
AUDIO AMPLIFIER, 2 FUNC, PBGA16
Need more? Email Us
ECAD model for LM4928TLX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5115 $58.6495
31+ $3.7017 $114.7527
47+ $3.5860 $168.5420
65+ $3.4704 $225.5760
84+ $3.3547 $281.7948
112+ $3.0076 $336.8512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 81 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention