EN
  • EN
  • DE

LC87F7932BUWC-3H

Part No LC87F7932BUWC-3H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64SQFP / series Microcontroller IC 8-Bit 4MHz 32KB (32K x 8) FLASH 64-SQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 4MHz
Connectivity SIO, UART/USART
Peripherals LCD, POR, WDT
Number of I/O 21
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-SQFP (10x10)
Base Product Number LC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 800
Win Source Part Number 1069006-LC87F7932BUWC-3H
Ultra Librarian 3D Model Ultra Librarian LC87F7932BUWC-3H CAD Model

Description

ON Semiconductor LC87F7932BUWC-3H Microcontroller

The ON Semiconductor LC87F7932BUWC-3H is a highly integrated 8-bit microcontroller designed to offer a robust and efficient solution for a wide range of embedded applications. This microcontroller is part of ON Semiconductor's LC87 family of products, known for their reliability and performance in demanding environments.

Key Features:

  • CPU Core: At the heart of the LC87F7932BUWC-3H is an 8-bit CPU, providing a perfect balance between power consumption and processing capability. This makes it an ideal choice for applications requiring a compact footprint without sacrificing performance.
  • Memory: The device comes equipped with a generous amount of onboard memory, including flash memory for program storage and RAM for data processing. This allows for sophisticated program routines and efficient data handling in complex applications.
  • I/O Ports: A variety of input/output ports are available, ensuring flexible connectivity options for peripheral devices. This versatility enables the microcontroller to be used in a multitude of product designs, from simple to complex systems.
  • Timers and Counters: Built-in timers and counters offer precision timing and event counting capabilities, which are crucial for tasks such as pulse width modulation (PWM) and time-sensitive operations.
  • Analog-to-Digital Converter: An integrated analog-to-digital converter (ADC) allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing, expanding the range of possible applications.
  • Power Management: Advanced power management features help to minimize power consumption during operation, making the LC87F7932BUWC-3H an energy-efficient choice for battery-powered devices.

Applications:

The versatility of the LC87F7932BUWC-3H makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Automation
  • Internet of Things (IoT) Devices
  • Smart Home Appliances

ON Semiconductor's LC87F7932BUWC-3H microcontroller is a compelling choice for designers looking for a reliable, high-performance MCU with a rich set of features. Its integration capabilities and efficient power management make it a go-to component for developing sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess