EN
  • EN
  • DE

S912ZVL64AMLF

Part No S912ZVL64AMLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S12Z CPU, 64K FLASH / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356756-S912ZVL64AMLF
Ultra Librarian 3D Model Ultra Librarian S912ZVL64AMLF CAD Model

Description

The NXP S912ZVL64AMLF is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This powerful microcontroller is part of the NXP S12 MagniV family, known for its integrated, mixed-signal MCUs that combine the ease-of-use of an MCU with the functional safety and high-reliability of an ASIC.

Key Features

  • Core: The S912ZVL64AMLF is built around the S12Z core, operating at up to 50 MHz, which delivers the computational power necessary for complex control algorithms.
  • Memory: It comes with 64 KB of flash memory, 4 KB of RAM, and 2 KB of EEPROM, offering ample space for program code, data storage, and efficient data management.
  • Integration: This microcontroller boasts a high level of integration, featuring a voltage regulator, oscillator, CAN module, and LIN/SCI communication interfaces, thus reducing the need for external components and minimizing system costs.
  • Analog Modules: It includes multiple analog modules such as an Analog-to-Digital Converter (ADC), which provides precise measurements for sensor data and supports the implementation of complex control systems.
  • Timers: Enhanced timer modules are available for accurate event timing, pulse width modulation, and motor control applications.
  • Package: The device is offered in an 80 QFP (Quad Flat Package), which is suitable for space-constrained applications while providing enough pins for extensive functionality.

Applications

The versatility of the S912ZVL64AMLF makes it ideal for various applications, including but not limited to:

  • Automotive control systems such as engine management, transmission control, and body electronics.
  • Industrial control systems, including process control, robotics, and automation.
  • Motor control applications for both DC and stepper motors.

Technical Support and Resources

Developers can access extensive technical support for the S912ZVL64AMLF through NXP's online resources, including datasheets, reference manuals, application notes, and development tools. NXP also provides a community forum for peer support and knowledge sharing, ensuring that engineers can leverage the full potential of the microcontroller in their designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0875 $54.7875
21+ $4.9948 $104.8908
31+ $4.8388 $150.0028
43+ $4.6827 $201.3561
56+ $4.5266 $253.4896
74+ $4.0583 $300.3142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess