EN
  • EN
  • DE

LC75874EHS-E

Part No LC75874EHS-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LCD DISPLAY DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922780-LC75874EHS-E
Ultra Librarian 3D Model Ultra Librarian LC75874EHS-E CAD Model

Description

The LC75874EHS-E is a high-performance, low-power LCD driver IC produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced driver IC is specifically designed to cater to the needs of modern LCD displays, offering a robust feature set that makes it an ideal choice for a variety of applications including automotive, industrial, and consumer electronics.

Key Features

  • High Multiplex Ratio: The LC75874EHS-E supports a high multiplex ratio, which is crucial for driving large LCD panels with a high number of segments, ensuring clear and crisp display quality.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, making it suitable for battery-powered applications where energy conservation is paramount.
  • Wide Operating Voltage Range: It operates over a broad voltage range, providing flexibility in various power supply conditions and ensuring reliable performance.
  • Integrated Display RAM: With built-in display RAM, it allows for easy manipulation and updating of the LCD contents, simplifying the design and reducing external component requirements.
  • Multiple Display Modes: The IC offers multiple display modes, enabling the use of different LCD panel types and configurations for versatile display solutions.
  • Serial Interface: It features a serial interface for communication, which reduces the number of necessary connections and simplifies the integration with microcontrollers or processors.

Applications

The LC75874EHS-E is well-suited for a wide range of applications. Its ability to drive complex LCDs with high segment counts makes it perfect for automotive dashboards, instrument clusters, and infotainment systems. In the industrial sector, it can be utilized for control panel displays, handheld instruments, and other equipment requiring a reliable visual interface. Additionally, it serves well in consumer electronics, including home appliances, thermostats, and portable devices.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC75874EHS-E is no exception. This product has undergone rigorous testing and quality assurance processes to ensure it meets the high standards expected by the industry. Its robust design ensures long-term reliability, making it a trusted choice for manufacturers seeking a dependable LCD driver solution.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess