EN
  • EN
  • DE

STD38NH02L

Part No STD38NH02L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 24V - 0.011 ohm - 38A DPAK/IPAK STripFET™ III POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260835-STD38NH02L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian STD38NH02L CAD Model

Description

STMicroelectronics STD38NH02L - N-Channel Enhancement Mode Field Effect Transistor

The STD38NH02L from STMicroelectronics is a high-performance, N-channel enhancement mode field effect transistor (FET) designed for use in a wide range of applications. This power MOSFET is part of the STripFET™ II family, which is known for its low on-resistance and high switching performance. The STD38NH02L is particularly suitable for applications that require efficient power management and high reliability.

This power MOSFET features a low threshold drive, making it ideal for use in low voltage applications. With a drain-source voltage (V<sub>DS) of 24V and a continuous drain current (I<sub>D) of 38A, it can handle significant power and is suitable for a broad spectrum of electronic circuits. The low on-resistance (R<sub>DS(on)) of just 0.022Ω at V<sub>GS = 10V ensures high efficiency, which is crucial for minimizing energy loss in the form of heat, thus enhancing system reliability.

The STD38NH02L is housed in a DPAK package, which is known for its compact footprint and excellent thermal performance. The DPAK package allows for effective heat dissipation, ensuring that the device operates within its specified temperature range even under high current conditions. This makes the STD38NH02L a great choice for power-intensive applications where space is at a premium.

Applications for the STD38NH02L are diverse and include DC-DC converters, power management in portable devices, motor control circuits, and other power-switching applications where efficiency is key. With its robust design and proven reliability, the STD38NH02L is a go-to component for engineers looking to optimize their power circuitry.

In summary, the STD38NH02L N-channel MOSFET from STMicroelectronics offers an excellent balance of power handling, efficiency, and size, making it an adaptable solution for modern electronic designs requiring high-performance power switching.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8845 $59.3070
15+ $8.1104 $121.6560
23+ $7.8563 $180.6949
31+ $7.6034 $235.7054
40+ $7.3504 $294.0160
53+ $6.5893 $349.2329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess