Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Not For New Designs
Display Type LCD
Configuration 126 Segment
Operating Supply Current 300μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 295051-LC75853NW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75853NW CAD Model

Description

The LC75853NW is a highly integrated and versatile LCD driver component produced by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced device is specifically designed to drive dot matrix liquid crystal displays, making it an ideal solution for a wide range of applications that require high-quality visual displays, such as automotive dashboards, industrial control panels, and consumer electronics.

Key Features

  • High Multiplex Ratio: The LC75853NW supports a high multiplex ratio, which allows it to drive a large number of LCD segments with a minimal number of pins, reducing complexity and saving space on PCBs.
  • Integrated Display Memory: It comes with built-in display data RAM, which enables smooth and efficient updating of the display content without the need for constant attention from the host processor.
  • Multiple Display Modes: This device supports multiple display modes, giving designers the flexibility to create custom display patterns and effects that can enhance the user interface of their products.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75853NW operates with low power consumption, making it suitable for battery-powered applications.
  • Serial Interface: The inclusion of a serial interface ensures easy communication with microcontrollers, allowing for straightforward integration into system designs.

Applications

The versatility of the LC75853NW makes it a perfect choice for a variety of applications, including:

  • Automotive displays such as dashboard instrument clusters and infotainment systems
  • Industrial control panels where clear and reliable readouts are essential
  • Consumer electronics like home appliances and personal devices with LCD screens

Conclusion

ON Semiconductor's LC75853NW LCD driver is a sophisticated, efficient solution for driving dot matrix LCDs. With its high multiplex ratio, integrated display memory, multiple display modes, low power consumption, and serial interface, it offers designers a powerful tool for creating advanced, user-friendly displays. Whether used in automotive, industrial, or consumer electronics, the LC75853NW stands out as a top choice for any application that demands a high-quality, reliable LCD driving solution.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
ECAD model for ICM7211AIPL+
NXP / Nexperia
IC DRVR 320 SEGMENT 56TSSOP
Need more? Email Us
ECAD model for PCF8545ATT/AJ
Texas Instruments
IC DRIVER MONOLITHIC TO-220-11
Need more? Email Us
ECAD model for LM2422TE
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
ECAD model for ICM7211IQH+D
Texas Instruments
IC DRIVER MONOLITH CRT TO220-11
Lowest to $4.4810
ECAD model for LM2407T
NXP / Nexperia
IC DRVR 7 SEGMENT 56TSSOP
Lowest to $1.9705
ECAD model for PCA85276ATT/AJ
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.8426
ECAD model for BU91795MUF-ME2
Rohm Semiconductor
IC LCD DRIVER MATRIX 100QFP
Need more? Email Us
ECAD model for ML9470-12GAZ0AA
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.7304
ECAD model for CD74HC4511PWR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention