EN
  • EN
  • DE

STM6905TWEDS6F

Part No STM6905TWEDS6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Quintuple, ultralow voltage supervisor with push-button reset | IC SUPERVISOR QUINTUPLE 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 5
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.683V, 3.078V, Adj, Adj, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number STM6905
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261467-STM6905TWEDS6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM6905TWEDS6F CAD Model

Description

The STM6905TWEDS6F is a sophisticated, low-voltage microprocessor reset circuit device designed and manufactured by STMicroelectronics. This integrated circuit is engineered to monitor the supply voltage of microprocessor (µP) systems, ensuring a proper reset operation is initiated whenever necessary. It is an essential component for enhancing the reliability of digital systems that require a stable operation and an orderly power-up sequence.

Key Features

  • Voltage Monitoring: The STM6905TWEDS6F offers precise monitoring of the supply voltage, ensuring the system remains within the acceptable operating range.
  • Reset Timing: It comes with an adjustable reset delay time, which allows designers to set the optimal timing for their system's reset process.
  • Low Power Consumption: This device is designed for power-sensitive applications, with its low power consumption ensuring minimal impact on the overall energy usage of the system.
  • Multiple Reset Outputs: It features multiple reset output options, including active-low and active-high, to accommodate different system requirements.
  • High Accuracy: The device offers high accuracy in reset threshold levels, contributing to the consistent performance of the system it is integrated into.
  • Operational Temperature Range: The STM6905TWEDS6F can operate over a wide temperature range, making it suitable for various environments and applications.

Applications

The STM6905TWEDS6F is versatile and can be used in a wide array of applications. It is particularly useful in systems that cannot tolerate any disruption in operation due to power supply issues. Common applications include:

  • Computers and computer peripherals
  • Embedded systems
  • Consumer electronics
  • Portable battery-powered devices
  • Networking equipment

With its robust design and reliable performance, the STM6905TWEDS6F is an ideal choice for systems that require a high level of protection against power supply anomalies. STMicroelectronics' commitment to quality ensures that this integrated circuit will contribute to the overall stability and longevity of any product it is incorporated into.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC POWER
Lowest to $0.7015
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess