EN
  • EN
  • DE

MAX693ACSE+

Part No MAX693ACSE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.4V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138004-MAX693ACSE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX693ACSE+ CAD Model

Description

Product Overview: MAX693ACSE+ from Maxim Integrated

The MAX693ACSE+ is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected disruptions. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component ensures that digital systems operate smoothly and securely through its various protective features.

Key Features

  • Power-Supply Monitoring: The MAX693ACSE+ constantly monitors the power supply, ensuring that the voltage levels remain within acceptable parameters for the safe operation of the µP and other system components.
  • Microprocessor Reset: In the event of a power failure, glitch, or brownout, the device generates a reset signal to the µP, effectively preventing any malfunction or data corruption.
  • Backup Battery Switchover: This supervisory circuit includes an automatic backup battery switchover feature that enables a seamless transition to a backup power source if the main supply fails, ensuring uninterrupted operation.
  • Watchdog Timer: A built-in watchdog timer serves as a safeguard against system failures due to software lockup, requiring periodic servicing by the µP to ensure system responsiveness.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX693ACSE+ consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The MAX693ACSE+ is versatile and can be used in a range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Industrial Control Systems

Technical Specifications

With a supply voltage range of 4.75V to 5.5V, the MAX693ACSE+ is designed to fit into standard 16-pin narrow SO packages, making it compact and easy to integrate into existing designs. Its active-low reset output ensures compatibility with most µP systems.

In conclusion, the MAX693ACSE+ from Maxim Integrated is a robust, feature-rich supervisory circuit that offers essential protection for microprocessor-based systems. Its ability to monitor power supply, manage battery backup, and provide a reliable reset function makes it a critical component for maintaining system stability and preventing data loss during power disturbances.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess