EN
  • EN
  • DE

APT40DQ60BCTG

Part No APT40DQ60BCTG
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 40A TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Microchip Technology
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 2.4 V @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 25 µA @ 600 V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247 [B]
Base Product Number APT40
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564081-APT40DQ60BCTG
Ultra Librarian 3D Model Ultra Librarian APT40DQ60BCTG CAD Model

Description

Microchip Technology's APT40DQ60BCTG: A Robust Power Solution

Microchip Technology's APT40DQ60BCTG is a high-performance, dual common cathode Schottky rectifier designed to meet the demanding requirements of modern power conversion applications. This component is part of Microchip's extensive range of power management solutions, offering efficiency, reliability, and high power density for a variety of systems.

Key Features

  • Voltage & Current: The APT40DQ60BCTG is rated for a maximum repetitive reverse voltage (VRRM) of 600V, with an average forward current (IF(AV)) of 40A per leg at a case temperature of 55°C, making it suitable for high-voltage operations.
  • Thermal Management: With a junction-to-case thermal resistance of 0.85°C/W, this device ensures efficient thermal management, contributing to system reliability and longevity.
  • Switching Performance: The low forward voltage drop and fast switching capability reduce power losses and improve efficiency, which is crucial for applications such as power supplies and inverters.
  • Common Cathode Configuration: The dual common cathode design allows for the use of simplified circuit topologies, which can help in reducing the overall system complexity and cost.
  • Robust Construction: Encased in a TO-247 package, the APT40DQ60BCTG is built to withstand harsh environments and is characterized by its mechanical robustness.

Applications

The APT40DQ60BCTG is ideal for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency converters
  • Free-wheeling diodes
  • DC/DC converters
  • Energy storage systems
  • Automotive applications

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the APT40DQ60BCTG is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether for industrial, automotive, or consumer electronics, the APT40DQ60BCTG is designed to deliver optimal performance with exceptional durability.

With the APT40DQ60BCTG, designers and engineers have access to a power component that not only meets their current requirements but also provides a scalable path for future designs. Microchip's dedication to innovation ensures that their products, like the APT40DQ60BCTG, continue to be at the forefront of power technology.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1135 $54.6810
14+ $7.4777 $104.6878
21+ $7.2441 $152.1261
29+ $7.0104 $203.3016
37+ $6.7767 $250.7379
50+ $6.0757 $303.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess