Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 500mOhm at 6.6A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 44nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1200pF at 25V
Power Dissipation (Maximum) 125W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1187459-IRF9640
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF9640 CAD Model

Description

The Vishay IRF9640 is a P-channel power MOSFET with a maximum drain-to-source voltage of 200V and a continuous drain current of 11A. It is a third-generation HEXFET device that offers the best combination of fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

The IRF9640 is packaged in a TO-220AB package, which is universally preferred for all commercial-industrial applications at power dissipation levels to approximately 50W. The low thermal resistance and low package cost of the TO-220AB contribute to its wide acceptance throughout the industry.

The IRF9640 is ideal for a wide range of applications, including:

Motor control Power management Power switching DC/DC conversion LED driver Automotive electronics Industrial electronics The IRF9640 is a popular choice for motor control applications due to its fast switching speed and low on-resistance. It can be used to drive a wide range of motors, including DC motors, AC motors, and stepper motors.

In power management applications, the IRF9640 can be used to control the flow of power to different parts of a circuit. It can also be used to create variable voltage and current sources.

In power switching applications, the IRF9640 can be used to switch high-current loads on and off. This can be used to control the operation of motors, heaters, and other devices.

The IRF9640 is also a popular choice for DC/DC conversion applications. It can be used to convert a DC voltage from one level to another. This is often used to power portable devices, such as laptops and cell phones.

Finally, the IRF9640 can also be used in LED driver applications. It can be used to control the brightness and current of LEDs. This is often used in automotive and industrial lighting applications.

The IRF9640 is a versatile and powerful MOSFET that can be used in a wide range of applications. It is a popular choice due to its fast switching speed, low on-resistance, and ruggedized design.

Here are some of the key features and benefits of the IRF9640:

Maximum drain-to-source voltage of 200V Continuous drain current of 11A Fast switching speed Low on-resistance Ruggedized device design TO-220AB package Wide range of applications The IRF9640 is a reliable and high-performance MOSFET that is ideal for a wide range of applications. It is a popular choice due to its excellent electrical characteristics and low cost.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $1.4886
ECAD model for IRFR3711Z
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7924 $59.4300
155+ $0.7422 $115.0410
235+ $0.7171 $168.5185
340+ $0.6671 $226.8140
440+ $0.6420 $282.4800
545+ $0.6169 $336.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention