EN
  • EN
  • DE

LC75834WHS-TLM-E

Part No LC75834WHS-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER / Segment Display LCD Driver 3.3V/5V 48-Pin SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Display Type LCD
Configuration 136 Segment
Interface Serial
Operating Supply Current 230μA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-SQFP (7x7)
Win Source Part Number 778356-LC75834WHS-TLM-E
Popularity Medium
Supply and Demand Status Balance
Family Name LC75834W
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LC75834WHS-TLM-E CAD Model

Description

The LC75834WHS-TLM-E is a high-performance, CMOS LCD driver chip developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to drive liquid crystal displays, offering a versatile solution for a wide range of applications that require high-quality visual displays.

Key Features:

  • High Multiplex Rate: The LC75834WHS-TLM-E supports a high multiplex rate, making it suitable for driving large LCD panels with a high number of segments.
  • Low Power Consumption: Engineered with power efficiency in mind, this LCD driver operates with low power consumption, which is essential for battery-powered devices.
  • Flexible Interface: It comes with a flexible interface that is compatible with various microcontrollers, allowing for easy integration into a wide range of electronic systems.
  • Display Data Memory: The device includes an on-chip display data RAM, which facilitates the storage of display data, reducing the workload on the main processor.
  • Dimming Control: The LC75834WHS-TLM-E features dimming control capabilities, enabling the adjustment of LCD brightness to suit various lighting conditions.

Applications:

The LC75834WHS-TLM-E is ideal for use in multiple applications where reliable and clear visual display is necessary. Some of the typical applications include:

  • Automotive dashboards and instrument clusters
  • Home appliances like microwave ovens and washing machines
  • Industrial control panels
  • Medical equipment
  • Consumer electronics such as audio equipment

Product Quality and Support:

ON Semiconductor is committed to providing high-quality products and the LC75834WHS-TLM-E is no exception. Customers can expect reliable performance and longevity from this LCD driver. Additionally, ON Semiconductor offers technical support and resources to assist with the design-in process, ensuring a smooth integration of the LC75834WHS-TLM-E into your product designs.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4435 $61.7740
10+ $12.6715 $126.7150
15+ $12.2753 $184.1295
20+ $11.8803 $237.6060
26+ $11.4842 $298.5892
34+ $10.2957 $350.0538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess