EN
  • EN
  • DE

LC75834W-TLM-E

Part No LC75834W-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Display Type LCD
Configuration 136 Segment
Operating Supply Current 230μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-SQFP (7x7)
Win Source Part Number 1051842-LC75834W-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75834W-TLM-E CAD Model

Description

The LC75834W-TLM-E is a highly integrated circuit from ON Semiconductor, designed for driving liquid crystal displays. This IC is specifically tailored to control and drive segment-type LCDs with precision and efficiency. The device is commonly used in a wide range of applications, including automotive dashboards, home appliances, and industrial instruments, providing a reliable and flexible solution for LCD management.

Key Features

  • Display Drive Capability: The LC75834W-TLM-E can drive up to 208 segments of LCD, which makes it suitable for complex display requirements.
  • Operating Voltage: This IC operates at a voltage range that is compatible with many microcontrollers, making it easy to integrate into various systems.
  • Serial Interface: It is equipped with a serial interface for communication, which allows for reduced wiring complexity and simplifies the connection to microcontrollers or other control units.
  • Highly Integrated: With its built-in functions, such as display data RAM and segment drivers, the LC75834W-TLM-E reduces the need for external components, saving space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps to extend the battery life of portable devices when used in power-sensitive applications.

Applications

The versatility of the LC75834W-TLM-E allows it to be used across various industries and applications. It is an ideal choice for:

  • Automotive instrument clusters and control panels
  • Consumer electronics such as audio equipment and remote controls
  • Industrial displays for measurement and control systems
  • Home appliances with LCD interfaces, like microwave ovens and washing machines

Product Specifications

The LC75834W-TLM-E is available in a compact package, ensuring it can fit into tight spaces without compromising performance. Its specifications include:

  • Package: QFP (Quad Flat Package)
  • Temperature Range: Operating temperatures suitable for most consumer and industrial environments
  • Quality and Reliability: Manufactured under ON Semiconductor's stringent quality control standards

ON Semiconductor's commitment to providing high-quality, reliable components is evident in the LC75834W-TLM-E, making it a smart choice for designers looking to create sophisticated LCD display systems.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess