EN
  • EN
  • DE

AT91CAP9A-NA-DK18

Part No AT91CAP9A-NA-DK18
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.41.0150
Win Source Part Number 1342688-AT91CAP9A-NA-DK18
Ultra Librarian 3D Model Ultra Librarian AT91CAP9A-NA-DK18 CAD Model

Description

The AT91CAP9A-NA-DK18 from Microchip Technology is a comprehensive and versatile development kit designed to facilitate the development of applications using the AT91CAP9A microcontroller. This ARM926EJ-S based microcontroller is a part of Microchip's CAP™ (Customizable Atmel Processor) series, which combines the benefits of an industry-standard ARM core with the flexibility of programmable logic.

Key Features

  • High-Performance Processor: With an ARM926EJ-S core, the AT91CAP9A-NA-DK18 delivers exceptional performance for embedded applications, ensuring efficient handling of complex tasks.
  • Customizable Logic: The CAP9A series allows designers to integrate custom IP blocks directly into the microcontroller, providing the flexibility to tailor the device to specific application needs.
  • Advanced Connectivity: The development kit includes a range of connectivity options, such as USB, Ethernet, and serial interfaces, enabling easy integration with a variety of peripherals and networks.
  • Comprehensive Development Tools: The kit comes with a full suite of development tools, including compilers, debuggers, and software libraries, to streamline the development process.
  • Rich Peripheral Set: An extensive set of peripherals is available, including timers, interrupt controllers, and I/O ports, to support a wide range of application requirements.
  • Memory Flexibility: The microcontroller supports multiple memory interfaces, including SDRAM, NAND Flash, and NOR Flash, offering designers the flexibility to choose the optimal memory solutions for their projects.

Applications

The AT91CAP9A-NA-DK18 is ideal for developing applications that require high levels of customization and performance. It is well-suited for industrial control systems, IoT devices, smart energy solutions, medical equipment, and any application where the integration of proprietary hardware algorithms is essential.

Support and Resources

Microchip Technology provides extensive support for the AT91CAP9A-NA-DK18 through its online technical documentation, application notes, and customer service channels. Developers can access a wealth of resources to help accelerate their design process and bring their products to market faster.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess