EN
  • EN
  • DE

LC75412WH-D-E

Part No LC75412WH-D-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CTRL 48SQFP / IC ELECTRONIC VOLUME CONTROLLER 44QLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tray
Part Status Obsolete(EOL)
Package 64-LQFP
Manufacturer Package 64-SQFP (10x10)
Win Source Part Number 778348-LC75412WH-D-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75412WH
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75412WH-D-E CAD Model

Description

ON Semiconductor LC75412WH-D-E: A Comprehensive Overview

The LC75412WH-D-E is a high-performance electronic component from ON Semiconductor, a leading provider in the field of energy-efficient innovations. This product is an integrated circuit (IC) designed to cater to a wide array of applications requiring precise electronic control. It is commonly utilized in audio systems, automotive electronics, and other sophisticated control systems that demand reliability and flexibility.

Key Features

  • High-Quality Sound Performance: The LC75412WH-D-E is engineered to deliver exceptional sound quality, making it an ideal choice for audio applications where clarity and fidelity are paramount.
  • Advanced Control Options: This IC offers a variety of control options, including serial data control, which allows for seamless integration into complex electronic systems.
  • Customizable Settings: With its programmable settings, users can tailor the IC's performance to meet the specific needs of their application, ensuring optimal functionality.
  • Durable Design: Built to withstand challenging environments, the LC75412WH-D-E maintains its performance over a wide temperature range, ensuring reliability in automotive and industrial settings.

Technical Specifications

The LC75412WH-D-E boasts a robust set of technical specifications that underscore its versatility and high performance. It operates at a nominal voltage, providing stable functionality across various power supply conditions. The IC's compact package design allows for space-saving integration into printed circuit boards (PCBs) without compromising on power or efficiency.

Applications

This versatile IC is suitable for a multitude of applications, including:

  • High-fidelity audio equipment
  • Automotive audio and entertainment systems
  • Home theater systems
  • Professional sound mixing and control boards

Conclusion

The ON Semiconductor LC75412WH-D-E stands out as a top-tier integrated circuit that combines high-quality sound performance with advanced control features. Its robust design and customizable settings make it a go-to solution for engineers and designers looking to enhance their electronic systems. Whether for consumer electronics or industrial applications, the LC75412WH-D-E is a testament to ON Semiconductor's commitment to delivering products that push the boundaries of innovation and efficiency.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8325 $59.4825
50+ $2.3242 $116.2100
77+ $2.2516 $173.3732
107+ $2.1789 $233.1423
138+ $2.1063 $290.6694
184+ $1.8884 $347.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess