EN
  • EN
  • DE

LC74772V-9015-TLM-E

Part No LC74772V-9015-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Display Type LCD
Digits or Characters 288 Characters
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Surface Mount
Package / Case 24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package 24-SSOP
Base Product Number LC74772
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778344-LC74772V-9015-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC74772V-9015-TLM-E CAD Model

Description

ON Semiconductor LC74772V-9015-TLM-E Product Overview

The LC74772V-9015-TLM-E is an innovative, high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient electronics. This product is specifically engineered to meet the rigorous demands of modern electronic applications, providing a robust and reliable solution for designers and engineers.

At the heart of the LC74772V-9015-TLM-E lies a set of features that make it an ideal choice for a wide range of applications. This IC is particularly well-suited for use in automotive systems, industrial controls, and consumer electronics, where precision and durability are of paramount importance. The versatility of the LC74772V-9015-TLM-E allows it to effectively address the needs of complex electronic systems.

Key Features:

  • High Integration: This product integrates multiple functions into a single chip, which can help reduce the overall component count and save valuable board space.
  • Energy Efficiency: Designed with energy conservation in mind, the LC74772V-9015-TLM-E operates with a low power consumption, making it suitable for battery-powered devices and applications that require energy-saving capabilities.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that this IC delivers consistent and reliable performance, even under challenging environmental conditions.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the LC74772V-9015-TLM-E provides enhanced functionality that supports the development of innovative electronic systems.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Consumer Electronic Devices
  • Power Management Solutions

The LC74772V-9015-TLM-E from ON Semiconductor is a testament to the company's dedication to advancing electronic technology. With its combination of integration, efficiency, and performance, this product stands out as a top-tier component for any project demanding high-quality semiconductor solutions.

Note: For detailed specifications, technical datasheets, and application notes, it is recommended to consult the official ON Semiconductor website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess