EN
  • EN
  • DE

DS4077L-ACN

Part No DS4077L-ACN
Manufacturer Maxim Integrated
Catalog Oscillators
Description XTAL OSC VCXO 76.8000MHZ LVCMOS / 76.8 MHz VCXO LVCMOS Oscillator 3.3V 9-BLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Analog Devices Inc./Maxim Integrated
Series DS4077
Package Bulk
Product Status Obsolete
Base Resonator Crystal
Type VCXO
Frequency 76.8 MHz
Output LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±20ppm
Absolute Pull Range (APR) ±69ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 30mA
Mounting SMD (SMT)
Package / Case 9-BLGA
Dimension 0.551" L x 0.354" W (14.00mm x 9.00mm)
Height - Seated (Max) 0.120" (3.06mm)
Base Product Number DS4077
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS4077L-ACN-MA,MAXMAXDS4077L-ACN
Standard Package 1
Win Source Part Number 1186334-DS4077L-ACN
Ultra Librarian 3D Model Ultra Librarian DS4077L-ACN CAD Model

Description

Maxim Integrated's DS4077L-ACN Crystal Oscillator Module

The DS4077L-ACN is a highly precise, low-jitter crystal oscillator module designed and manufactured by Maxim Integrated. This compact, surface-mountable component is engineered to provide a stable and reliable clock signal for a wide range of electronic applications, including telecommunications, networking, and data processing systems.

Key Features

  • Frequency Stability: The DS4077L-ACN offers excellent frequency stability, ensuring that the clock signal remains consistent over a range of environmental conditions, including temperature variations and voltage fluctuations.
  • Low Jitter: Designed to produce a clock signal with minimal phase noise, this oscillator is ideal for applications where low jitter is critical, such as high-speed digital circuits and data converters.
  • Compact Size: The module's small footprint makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Supply Voltage: It operates at a supply voltage that is compatible with most common logic levels, making it easy to integrate into a variety of systems without the need for additional voltage regulation components.
  • Output Load: The DS4077L-ACN can drive a specified load, ensuring compatibility with a range of input circuits.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for use in environments that experience wide temperature variations.
  • Quality and Reliability: Maxim Integrated's commitment to quality means that this oscillator module has undergone rigorous testing to ensure high reliability and performance over its lifecycle.

Applications

The DS4077L-ACN is versatile and can be used in various applications that require a precise and stable clock source. Its primary uses include but are not limited to:

  • High-speed communication systems
  • Server and storage platforms
  • Networking equipment
  • Industrial control systems
  • Test and measurement instruments

With its combination of performance, reliability, and compact size, the DS4077L-ACN from Maxim Integrated is an excellent choice for designers seeking a high-quality oscillator module for their next project.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess