EN
  • EN
  • DE
  • IT

SAA6581HN/V1

Part No SAA6581HN/V1
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category RF/IF and RFID
Family RF Demodulators
Win Source Part Number 187534-SAA6581HN/V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6581HN/V1 CAD Model

Description

NXP SAA6581HN/V1 RDS/RBDS Pre-processor

The NXP SAA6581HN/V1 is a state-of-the-art Radio Data System (RDS) and Radio Broadcast Data System (RBDS) pre-processor designed to enhance the functionality of car radios, home stereo systems, and a wide range of broadcast receiver devices. This integrated circuit (IC) is engineered to decode data transmitted according to the RDS standard in Europe or the RBDS standard in North America, providing an enriched listening experience for users.

Key Features

  • Compatibility: Fully complies with the European RDS and North American RBDS standards.
  • Integration: Includes a built-in RDS demodulator and data filter, reducing the need for external components.
  • Flexibility: Offers programmable features and is suitable for a variety of applications, from low-end to high-end systems.
  • Enhanced Data Processing: Features error correction and error detection capabilities, ensuring reliable data transmission.
  • Easy Interface: Equipped with an I²C-bus interface for straightforward communication with microcontrollers.

The SAA6581HN/V1 is designed to facilitate the extraction of RDS/RBDS information such as station identification, program type, traffic announcements, and time signals. This information enhances the user interface of broadcast receivers by allowing automatic station identification and display, as well as enabling alternative frequency (AF) switching for uninterrupted listening while on the move.

Applications

With its robust feature set, the NXP SAA6581HN/V1 is ideal for a wide array of applications, including:

  • Car audio systems
  • Home stereo receivers
  • Portable radios
  • Professional broadcast equipment

The SAA6581HN/V1 is available in a small-footprint package, making it suitable for space-constrained applications. Its low power consumption also makes it an excellent choice for battery-operated devices. By integrating this IC into your product, you ensure that end-users receive a seamless and informative audio experience with access to real-time data and station information.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess