EN
  • EN
  • DE

LC72725KV-MPB-E

Part No LC72725KV-MPB-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 100MW 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Gain 31dB
Operating Supply Current 8mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-SSOP
Win Source Part Number 070786-LC72725KV-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72725KV-MPB-E CAD Model

Description

ON Semiconductor LC72725KV-MPB-E Audio Processor

The LC72725KV-MPB-E is a highly integrated audio processor chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor is tailored to meet the rigorous demands of modern audio processing applications, offering a blend of performance, power efficiency, and versatility.

At the heart of the LC72725KV-MPB-E lies its robust processing capabilities, which are capable of handling a wide range of audio functions. This includes support for various audio decoding standards, signal processing, and noise reduction techniques. The chip's design is optimized to deliver high-quality audio output while minimizing power consumption, making it an ideal choice for portable audio devices, automotive audio systems, and other applications where battery life and audio quality are critical.

The LC72725KV-MPB-E is equipped with a flexible interface that allows for seamless integration into a variety of system architectures. It supports common communication protocols, ensuring easy connectivity with other components in the audio signal chain. Moreover, the chip's compact form factor makes it suitable for space-constrained designs, without compromising on functionality or performance.

ON Semiconductor has also placed a strong emphasis on reliability and durability in the design of the LC72725KV-MPB-E. The chip is built to withstand the rigors of continuous operation in a wide range of environmental conditions, ensuring consistent performance over its lifespan. This robustness, combined with ON Semiconductor's commitment to quality, makes the LC72725KV-MPB-E a trusted choice for designers and engineers looking to create high-fidelity audio systems.

Overall, the LC72725KV-MPB-E from ON Semiconductor represents a sophisticated solution for audio processing needs. Its advanced features, energy-efficient operation, and reliable performance make it a valuable component in any audio-related project, from consumer electronics to professional audio equipment.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess