Products specifications

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Elantec
Series EL2270
Package Bulk
Product Status Obsolete
Applications Current Feedback
Output Type Differential
-3db Bandwidth 70 MHz
Slew Rate 800V/µs
Current - Supply 1 mA
Current - Output / Channel 60 mA
Voltage - Supply, Single/Dual (±) 1.5V ~ 6V
Mounting SMD (SMT)
Supplier Device Package 8-SOP
ECCN EAR99
HTSUS 8542.33.0001
Other Names HARELAEL2270CSZ,2156-EL2270CSZ
Standard Package 1
Win Source Part Number 1025472-EL2270CSZ
Ultra Librarian 3D Model Ultra Librarian EL2270CSZ CAD Model

Description

The Elantec 1025472-EL2270CSZ is a Linear Amplifier Video Amps and Modules integrated circuit.

  • Application: Current Feedback
  • -3db Bandwidth: 70 MHz
  • Slew Rate: 800V/μs
  • Current Supply: 1 mA
  • Current Output per Channel: 60 mA
  • Voltage Supply: Between 1.5V and 6V
  • Package: 8-SOP
  • Supplier Device Package: SMD (SMT)
  • Status: Obsolete

You May Also Be Interested in

Apex Microtechnology
IC PWR AMP VIDEO PWR 80V 5A TO3
Lowest to $810.0655
ECAD model for PA119CE
NJR Corporation/NJRC
Lowest to $2.4914
ECAD model for NJM2538V-TE2
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2580V-TE1-#ZZZB
Texas Instruments
IC VIDEO BUFFER AMP 8-SOIC
Need more? Email Us
ECAD model for OPA693IDG4
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Texas Instruments
IC VIDEO BUFFER AMP TRPL 16SSOP
Lowest to $9.6767
ECAD model for OPA3692IDBQRG4
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Texas Instruments
IC WDBND VIDEO BUFF AMP SOT23-6
Lowest to $2.8160
ECAD model for OPA692ID
Texas Instruments
IC DC RESTORATION CIRCUIT 14SOIC
Lowest to $20.8397
ECAD model for OPA615IDR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention