EN
  • EN
  • DE

MAX4158EUA+

Part No MAX4158EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO MUX/AMP 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
-3db Bandwidth 350MHz
Slew Rate 700V/μs
Supply Current 10.9mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4158
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703608-MAX4158EUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4158EUA+ CAD Model

Description

MAX4158EUA+ Product Image

The MAX4158EUA+ from Maxim Integrated is a high-performance operational amplifier designed for precision applications requiring low noise and low-voltage operation with rail-to-rail output capabilities. This op amp is ideal for battery-powered devices, portable instrumentation, and other applications where power efficiency and size constraints are critical.

Key Features:

  • Rail-to-Rail Output: Provides increased dynamic range, making it suitable for single-supply operations and various applications.
  • Low Voltage Operation: Functions down to +2.7V, enabling its use in portable devices with limited power supply options.
  • Low Noise Performance: With a low input voltage noise density, this op amp is ideal for sensitive applications such as audio and sensor amplification.
  • High Precision: Offers excellent DC accuracy, which is crucial for precision measurement and control systems.
  • Low Power Consumption: The device's low quiescent current makes it an excellent choice for power-sensitive applications.

Applications:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Amplification
  • Audio Equipment
  • Data Acquisition Systems

The MAX4158EUA+ is available in a compact 8-pin µMAX package, which is highly advantageous for space-constrained applications. Its combination of features ensures that it can provide optimal performance in a wide range of applications, from industrial to consumer electronics.

With Maxim Integrated's reputation for quality and reliability, the MAX4158EUA+ operational amplifier is a great choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess