Products specifications

Categories Connectors
Estimated Pruduction Lead Time 6 Weeks
Features 0.110" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated
Manufacturer TE Connectivity
Series Faston, PIDG
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 165566
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -208904-000-SI, -208904-000-LSI, -165566-1-SI, A112605, 208904-000, -208904-000-SI-ND, 165566-1-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905416-165566-1
Ultra Librarian 3D Model Ultra Librarian 165566-1 CAD Model

Description

The TE Connectivity 905416-165566-1 is a 0.110" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Mating End Insulated developed by TE Connectivity.

  • Series: Faston, PIDG series
  • Packaging: bulk package
  • Mounting: free hanging (in-line) method
  • Quantity per package: 1000 units
  • Compliance: EAR99 compliant
  • Popularity: high
  • HTSUS code: 8536.90.4000

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 12-16AWG #8 CRIMP
Need more? Email Us
ECAD model for PV12-8HDR-L
Panduit Corp
CONN TERM RECT TONG 4/0 AWG #3/8
Need more? Email Us
ECAD model for LCAX4/0-38F-X
3M
CONN RING CIR 8AWG #3/8 1=1PC
Need more? Email Us
ECAD model for 94755
TE Connectivity
CONN TERM RECT 2 AWG #1/4
Need more? Email Us
ECAD model for 325201
Panduit Corp
CONN TERM RECT RING 120MM #M10
Need more? Email Us
ECAD model for LCMD120-10CD-X
Panduit Corp
CONN RING D-SHAPE 8AWG #10 CRIMP
Need more? Email Us
ECAD model for P8-10RHT6-Q
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PH14-10R-Q
Panduit Corp
CONN RING CIRC 16-22AWG #4 CRIMP
Need more? Email Us
ECAD model for PK18-4R-C
3M
CONN RING CIR 6AWG #1/4 1=1PC
Need more? Email Us
ECAD model for 94758

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4431 $50.5085
85+ $1.1841 $100.6485
135+ $1.1471 $154.8585
185+ $1.1101 $205.3685
235+ $1.0731 $252.1785
315+ $0.9621 $303.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,230 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention