EN
  • EN
  • DE

LC72722PMS-TLM-E

Part No LC72722PMS-TLM-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Gain 31dB
Operating Supply Current 9mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-MFP
Win Source Part Number 206043-LC72722PMS-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72722PMS-TLM-E CAD Model

Description

The LC72722PMS-TLM-E is a high-performance, low-power FM radio tuner IC designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This integrated circuit is specifically engineered to cater to the needs of modern portable and consumer electronic devices that require FM radio functionality.

Key Features

  • Frequency Range: The LC72722PMS-TLM-E supports a wide FM band, ensuring compatibility with various regional FM broadcast standards.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Integration: The chip integrates multiple functions typically required for FM radio reception, reducing the need for external components and simplifying the design process for manufacturers.
  • Interface: It offers a user-friendly interface that allows for straightforward integration into system designs, enabling quick and efficient product development.

Applications

The LC72722PMS-TLM-E is versatile and can be used in a variety of applications, including:

  • Portable audio devices
  • Consumer electronics
  • Automotive entertainment systems
  • Wireless audio systems

Technical Specifications

This tuner IC embodies technical precision and is built with the following specifications:

  • Supply Voltage: Operates at a nominal voltage, ensuring compatibility with a wide range of devices.
  • Sensitivity: Exhibits high sensitivity to FM signals, providing clear audio reception even in areas with weak broadcast signals.
  • Selectivity: Excellent selectivity to differentiate between closely spaced FM stations, ensuring a crisp and stable listening experience.
  • Package: Comes in a compact package, suitable for space-constrained applications without compromising performance.

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LC72722PMS-TLM-E is no exception, with rigorous testing and quality control measures in place to ensure it meets the demanding requirements of the electronics industry.

You May Also Be Interested in

NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess