EN
  • EN
  • DE

LC72722PM-TLM

Part No LC72722PM-TLM
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Gain 31dB
Operating Supply Current 9mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-MFP
Win Source Part Number 070785-LC72722PM-TLM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72722PM-TLM CAD Model

Description

Introducing the LC72722PM-TLM from ON Semiconductor

The LC72722PM-TLM is a cutting-edge product from ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This particular product is designed to cater to the needs of modern electronics, offering a blend of performance, efficiency, and reliability that is essential for today's high-demand applications.

At the core of the LC72722PM-TLM is its advanced digital processing capabilities. This component is an integrated circuit that is specifically tailored for digital audio processing tasks. It is commonly utilized in applications such as car audio systems, home theater systems, and other consumer electronics that require high-quality sound processing.

One of the key features of the LC72722PM-TLM is its high signal-to-noise ratio, which ensures that audio output is crisp and clear, minimizing the background noise that can detract from the listening experience. This is particularly important in environments where audio clarity is paramount, such as in vehicles or home entertainment systems where ambient noise can be a factor.

The LC72722PM-TLM also boasts a low power consumption profile, making it an eco-friendly choice for designers looking to create energy-efficient products. This is in line with ON Semiconductor's commitment to developing products that not only meet the technical demands of the industry but also contribute to a more sustainable future.

Furthermore, the product comes in a compact package, allowing it to fit into tight spaces within electronic devices. This is a crucial advantage for modern electronics, which often require miniaturization without compromising on performance. The LC72722PM-TLM's small footprint makes it an excellent choice for portable devices where space is at a premium.

ON Semiconductor also ensures that the LC72722PM-TLM is built to last, with a robust design that can withstand the rigors of everyday use. Reliability is a cornerstone of ON Semiconductor's products, and this component is no exception, providing peace of mind for manufacturers and end-users alike.

In summary, the LC72722PM-TLM from ON Semiconductor is a versatile, high-performance digital audio processing solution that offers excellent sound quality, energy efficiency, and durability. It is an ideal choice for any application that demands the best in audio processing technology.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $3.9229
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess