Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 72217-L00057B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L00057B CAD Model

Description

Product L00057B from Texas Instruments (TI) is a high-quality, technologically advanced component designed to meet the diverse needs of the modern electronics industry.

  • Key Features: high level of integration, designed to work seamlessly with other components, reducing the complexity of your designs, and speeding up your development process.
  • Power Efficiency: offers excellent power efficiency.
  • Implementation: designed for easy implementation.
  • Support: Texas Instruments provides comprehensive documentation and technical support.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE TRANSIENT VOLTAGE SUPPRESSOR FOR SLIC PROTECTION
Need more? Email Us
ECAD model for L3121B
Toko America Inc.
Need more? Email Us
ECAD model for L34-4332-05
Lite-On Inc.
Need more? Email Us
ECAD model for L30ESD5V0C3-2 ESD5V0C3-2
STMicroelectronics
Need more? Email Us
ECAD model for L28NF-3LL
LSI Computer Systems
Need more? Email Us
ECAD model for L1A9022-FC9504DAA
STMicroelectronics
Need more? Email Us
ECAD model for L149H-1
Lite-On Inc.
ESD Suppressor Diode Array Uni-Dir 5V
Lowest to $0.0517
ECAD model for L15ESDL5V0C6-4
Leshan Radio
High-Frequency Amplifier Transistor
Lowest to $0.0558
ECAD model for L2SC3356LT1G
STMicroelectronics
Need more? Email Us
ECAD model for L18CNNSP

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention