ON Semiconductor LB1860M-TLM-H Motor Driver
The LB1860M-TLM-H from ON Semiconductor is a high-performance, low-voltage motor driver specifically designed to cater to the precise and efficient control of small motors. This product is an excellent choice for a wide range of applications, including but not limited to, office automation equipment, portable devices, and electronic toys.
Key Features
- Low Voltage Operation: The LB1860M-TLM-H operates at a voltage range of 2.5V to 9.5V, making it suitable for battery-powered applications where energy efficiency is crucial.
- Low Saturation Voltage: It offers a low saturation voltage (approximately 0.5V), which minimizes power loss and helps in maintaining the efficiency of the motor control system.
- Forward and Reverse Rotation Control: The device provides simple control for both forward and reverse rotation of the motor, allowing for versatile usage in various mechanical configurations.
- Brake Function: An integrated brake function ensures immediate stopping of the motor, which is essential for applications requiring quick response times.
- Thermal Shutdown Circuit: The inclusion of a thermal shutdown circuit prevents the device from overheating, thus ensuring the longevity and reliability of both the motor driver and the motor itself.
Product Specifications
- Product Category: Motor / Motion / Ignition Controllers & Drivers
- RoHS: Yes
- Mounting Style: SMD/SMT
- Package / Case: MFP-10
- Output Current: 0.8 A
- Operating Temperature Range: -20°C to +75°C
ON Semiconductor's LB1860M-TLM-H is designed with the modern needs of compact and efficient motor control in mind. The integration of multiple protection features, such as thermal shutdown, ensures that your application remains safe under various conditions. The device's small footprint and surface-mount package make it an ideal solution for space-constrained applications while providing robust performance and reliability.
Whether you are developing a new product or upgrading an existing one, the LB1860M-TLM-H motor driver brings a balance of efficiency, functionality, and safety to your motor control solutions.