EN
  • EN
  • DE

MAX3941ETG+T

Part No MAX3941ETG+T
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC EAM DRIVER 10GBPS 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Driver
Number of Circuits 1
Operating Supply Voltage -5.5 V ~ -4.9 V
Operating Supply Current 140mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 703455-MAX3941ETG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3941
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX3941ETG+T CAD Model

Description

Maxim Integrated's MAX3941ETG+T: High-Performance Laser Driver

The MAX3941ETG+T is a cutting-edge laser driver IC designed by Maxim Integrated, tailored for the demands of high-speed optical communication systems. This compact, highly integrated device is engineered to deliver exceptional performance and reliability for applications requiring modulation and automatic power control of a laser diode.

With its impressive data rate capabilities of up to 11.3Gbps, the MAX3941ETG+T is an ideal solution for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data transmission protocols. This makes it perfectly suited for use in fiber optic transceivers, where consistent and high-quality signal integrity is crucial.

Key Features:

  • High-Speed Performance: Capable of driving laser diodes at data rates up to 11.3Gbps, it ensures fast and reliable data transmission.
  • Automatic Power Control (APC): The APC loop maintains constant laser optical output power, compensating for temperature and aging effects.
  • Modulation Current: Offers programmable modulation current from 10mA to 85mA, providing flexibility to match various laser diode requirements.
  • Bias Current: Programmable bias current from 1mA to 100mA allows for fine-tuning of the laser operating point.
  • Integrated Safety Features: Includes safety features such as a transmit disable input and a digital diagnostic interface for enhanced system protection and monitoring.
  • Compact Size: Housed in a small, 24-pin thin QFN package, it saves valuable board space in densely packed designs.

Applications:

  • 10G Ethernet Transceivers
  • 10G Fibre Channel Transceivers
  • SONET/SDH Equipment
  • High-Speed Data Communication Systems

The MAX3941ETG+T is fully compliant with the SFF-8472 MSA (Multisource Agreement), ensuring broad compatibility with various optical modules and systems. Its robust design and comprehensive feature set make it a top choice for system designers looking to integrate high-speed optical communication capabilities into their products.

Maxim Integrated's commitment to quality and performance is evident in the MAX3941ETG+T, making it a reliable and efficient solution for the most demanding applications in the rapidly advancing field of optical communications.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0900 $90.0900
2+ $73.9200 $147.8400
3+ $71.6100 $214.8300
4+ $69.3000 $277.2000
5+ $66.9900 $334.9500
6+ $60.0600 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess