EN
  • EN
  • DE

SCH1337-TL-H

Part No SCH1337-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Single P-Channel Power MOSFET | MOSFET P-CH 30V 2A SCH6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Rds On (Maximum) at Id, Vgs 150mOhm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 3.9nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 172pF at 10V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-SCH
Manufacturer Package SOT-563, SOT-666
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 712081-SCH1337-TL-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCH1337-TL-H CAD Model

Description

The SCH1337-TL-H is a cutting-edge semiconductor product from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications across various industries, including automotive, telecommunications, computing, and consumer electronics. With its robust design and superior performance, the SCH1337-TL-H is an ideal choice for designers looking to enhance system efficiency and reliability.

Key Features:

  • High-Speed Switching: The SCH1337-TL-H is optimized for high-speed switching applications, ensuring minimal power loss and heat generation during operation.
  • Low On-Resistance: This product boasts a low on-resistance, which translates to reduced voltage drop across the component and improved overall efficiency.
  • Compact Design: The small footprint of the SCH1337-TL-H makes it suitable for space-constrained applications, allowing for more compact and streamlined circuit designs.
  • Durability: Constructed with high-quality materials, the SCH1337-TL-H is built to withstand harsh environments and provide long-term reliability.

Applications:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • Portable Devices

The SCH1337-TL-H from ON Semiconductor is not just a component; it's a testament to the company's commitment to innovation and excellence in the semiconductor industry. With its superior switching capabilities, energy efficiency, and compact size, the SCH1337-TL-H is poised to drive the next generation of electronic devices. Whether you're developing a new power management system or looking to upgrade existing equipment, the SCH1337-TL-H offers the performance and reliability you need to succeed.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the ON Semiconductor website or contact their sales representative. Take the next step in advancing your products with the SCH1337-TL-H, where performance meets innovation.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1582 $58.5340
890+ $0.1298 $115.5220
1,380+ $0.1258 $173.6040
1,900+ $0.1217 $231.2300
2,460+ $0.1176 $289.2960
3,290+ $0.1055 $347.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,266 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess