EN
  • EN
  • DE

LB1846MZ-TLM-E

Part No LB1846MZ-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293980-LB1846MZ-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1846MZ-TLM-E CAD Model

Description

ON Semiconductor LB1846MZ-TLM-E Motor Driver Overview

The LB1846MZ-TLM-E, from ON Semiconductor, is a high-performance motor driver IC designed to efficiently drive stepper motors and DC brush motors. It is a versatile solution for a wide range of applications, including office automation equipment, consumer electronics, and industrial machinery that require precise motor control.

Key Features

  • Motor Type Compatibility: The device is capable of driving both bipolar stepper motors and DC brush motors, offering flexibility in application design.
  • Output Current: It provides a substantial output current, ensuring that it can handle motors requiring higher currents for operation.
  • Low Saturation Voltage: The LB1846MZ-TLM-E boasts a low saturation voltage, which contributes to improved power efficiency and reduced heat generation during operation.
  • Protection Functions: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, enhancing the reliability and longevity of the motor driver and the motor itself.

Applications

The versatility of the LB1846MZ-TLM-E makes it suitable for various applications. It's commonly used in office automation equipment like printers and scanners, where precise motor control is essential. In consumer electronics, it can be found in devices such as cameras and gaming consoles. Additionally, its robustness and protection features make it a good fit for industrial applications where motors are subject to demanding operating conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LB1846MZ-TLM-E is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for performance and reliability. The integration of multiple protection circuits ensures that the device can safeguard itself and the motor from various potential issues, reducing the risk of failure and maintenance requirements.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental sustainability, the LB1846MZ-TLM-E is designed with eco-friendly considerations. It complies with various international standards for environmental safety and hazardous materials, making it a responsible choice for developers who are conscious of their environmental impact.

You May Also Be Interested in

Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess