EN
  • EN
  • DE

NCV70501DW002R2G

Part No NCV70501DW002R2G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 6-29V 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Power MOSFET SPI 16-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name NCV70501
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929021-NCV70501DW002R2G
Ultra Librarian 3D Model Ultra Librarian NCV70501DW002R2G CAD Model

Description

The NCV70501DW002R2G is a cutting-edge automotive-grade stepper motor driver designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This advanced driver is specifically tailored to meet the rigorous demands of automotive applications, ensuring reliability, durability, and optimal performance under various operating conditions.

Key Features

  • High Voltage Range: The device operates at a broad range of supply voltages, making it versatile for different automotive electrical systems.
  • Dual H-Bridge Design: With its dual H-Bridge configuration, the NCV70501DW002R2G can control a bipolar stepper motor with precision and efficiency, allowing for full, half, quarter, or eighth step modes.
  • Thermal Overload Protection: The inclusion of thermal overload protection safeguards the device against potential damage from overheating, ensuring long-term stability and operation.
  • Under-voltage Lockout (UVLO): The UVLO feature prevents the device from operating under conditions that could be harmful or less than optimal for both the driver and the motor.
  • Cross-Conduction Protection: This safety feature prevents simultaneous conduction that could lead to short circuits and damage.
  • Automotive Grade: The NCV70501DW002R2G is AEC-Q100 qualified, which means it has passed stringent automotive reliability standards.

Applications

The NCV70501DW002R2G is ideal for a variety of automotive applications that require precise motor control, including but not limited to:

  • Headlamp positioning systems
  • Adaptive front-lighting systems
  • Grill shutter actuators
  • Engine management systems

Technical Specifications

Equipped with a Serial Peripheral Interface (SPI) for control and diagnostics, the NCV70501DW002R2G offers enhanced control capabilities. The device's robust design ensures it can withstand the harsh environments typical in automotive settings, while its compact size allows for integration into space-constrained applications.

Conclusion

The NCV70501DW002R2G from ON Semiconductor represents a reliable and efficient solution for automotive stepper motor control. With its comprehensive protection features and compliance with automotive standards, this driver is an excellent choice for manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4169 $58.0056
59+ $1.9831 $117.0029
91+ $1.9212 $174.8292
125+ $1.8592 $232.4000
161+ $1.7972 $289.3492
216+ $1.6112 $348.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,251 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess