Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 400 mW
Max Reset Threshold Voltage 4.75 V
Max Supply Current 10 mA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.5 V
Min Supply Voltage 4.75 V
Mount Through Hole
Number of Pins 8
Number of Voltages Monitored 1
Operating Supply Current 10 mA
Overvoltage Threshold 4.75 V
Radiation Hardening No
REACH SVHC Unknown
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 4.65 V
Type Battery Backup Circuit
Undervoltage Threshold 4.5 V
Watchdog Timer Yes
Win Source Part Number 1075699-MAX694EPA+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX694EPA+ CAD Model

Description

The MAX694EPA+ is a sophisticated voltage monitor and supervisor IC designed by Maxim Integrated to ensure reliable operation of microprocessor (µP) systems. This compact device is an essential component for any application requiring precise monitoring and control of power supply and system health.

Key Features

  • Power Supply Monitoring: The MAX694EPA+ keeps a vigilant watch on the power supply voltage levels, ensuring they remain within the acceptable range for your system's operation.
  • Microprocessor Reset: It generates a reset signal for the connected µP whenever the monitored voltage falls below the designated threshold, thus preventing system malfunctions due to power disturbances.
  • Battery Backup Switching: This device includes a feature to automatically switch to a backup battery upon detection of a power failure, guaranteeing an uninterrupted power supply to essential components.
  • Low Power Consumption: Designed for efficiency, the MAX694EPA+ operates with minimal power draw, making it an excellent choice for power-sensitive applications.
  • Wide Operating Temperature Range: It is built to perform reliably across a broad temperature spectrum, making it suitable for use in various environments.

Applications

The MAX694EPA+ is versatile and can be employed in a range of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Control Systems
  • Portable/Battery-Powered Devices

Technical Specifications

With an 8-pin DIP (Dual In-line Package), the MAX694EPA+ is easily integrated into various circuit designs. It supports a wide voltage range and has a precision voltage monitor. The device is RoHS compliant, ensuring adherence to environmental standards for hazardous substances.

Conclusion

In summary, the MAX694EPA+ from Maxim Integrated is a reliable and efficient solution for voltage monitoring and system supervision. Its integration into your system can enhance stability, increase longevity, and maintain the integrity of your critical operations.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3707XQBP-308/NOPB
Texas Instruments
IC 2.25V SUPPLY MONITOR 8-SOIC
Lowest to $2.6591
ECAD model for TLC7725IDRG4
Analog Devices Inc.
IC MONITOR RESET 4.35V SC-70-3
Lowest to $4.9916
ECAD model for ADM1810-10AKSZ-RL7
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Need more? Email Us
ECAD model for LTC2907IDDB#TRPBF
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XBBP-270
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3713XQBP-308/NOPB
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $6.8454
ECAD model for MAX6316LUK26CY
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3701XCBP-308

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention