Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75084-LB1256
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1256 CAD Model

Description

ON Semiconductor LB1256 Product Overview

The LB1256 from ON Semiconductor is a robust and versatile integrated circuit designed for a wide array of applications. This high-quality component is engineered to deliver reliable performance in various electronic devices and systems. The LB1256 is particularly well-suited for use in motor control circuits, lighting systems, and other power management applications.

Key Features

  • High Current Capacity: The LB1256 is capable of handling high current loads, making it an excellent choice for driving motors and other high-power devices.
  • Low Saturation Voltage: It offers a low saturation voltage, which enhances the overall efficiency of the circuit by minimizing power losses.
  • Multiple Output Channels: Equipped with multiple output channels, this IC can control several devices simultaneously, offering great flexibility in design.
  • Thermal Shutdown Feature: The built-in thermal shutdown feature protects the IC from overheating, ensuring a longer operational lifespan and increased safety.
  • Integrated Diodes: The LB1256 includes integrated diodes for inductive load applications, providing additional convenience and reducing the need for external components.

Applications

The LB1256 is highly adaptable and can be implemented in a variety of applications. Some of the common uses include:

  • DC motor control circuits for precise speed and direction management.
  • LED lighting systems where efficient power control is essential.
  • Relay drivers where high current capability is required.
  • Solenoid drivers for applications such as automated machinery and robotics.

Technical Specifications

The LB1256 boasts a comprehensive set of technical specifications that make it a top choice for designers and engineers:

  • Supply Voltage Range: Suitable for a wide range of supply voltages.
  • Output Current: Capable of delivering the high output current necessary for demanding applications.
  • Package Type: Available in a package that is easy to integrate into PCB designs.

In conclusion, the LB1256 from ON Semiconductor is a powerful and reliable integrated circuit that offers a combination of high performance, efficiency, and versatility. Whether you're designing a motor control system, a sophisticated lighting solution, or any other power management application, the LB1256 is an excellent choice that will surely meet your needs.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
ECAD model for L15ESDL3V3H4-2
Leshan Radio
Ultra High Speed Switching Application
Lowest to $0.0107
ECAD model for L1SS181LT1G
STMicroelectronics
PROGRAMMABLE TRANSIENT VOLTAGE SUPPRESSOR FOR SLIC PROTECTION
Need more? Email Us
ECAD model for L3121B
STMicroelectronics
Need more? Email Us
ECAD model for L05172
STMicroelectronics
Need more? Email Us
ECAD model for L3037FN-B6
OKI/Metcal
Need more? Email Us
ECAD model for L2215-537
Texas Instruments
Need more? Email Us
ECAD model for L00057B
LSI Computer Systems
Need more? Email Us
ECAD model for L2A0788(CX5520)
STMicroelectronics
Need more? Email Us
ECAD model for L18CNNSP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention