Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1105736-TC1271ARVRCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1271ARVRCTR CAD Model

Description

Product Overview: TC1271ARVRCTR from Microchip Technology

The TC1271ARVRCTR is a high-performance, precision voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to provide a stable and reliable voltage supply, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Output Voltage: The TC1271ARVRCTR offers a fixed output voltage, providing a stable power source for sensitive electronic components.
  • High Accuracy: This regulator boasts a high accuracy rate, ensuring that the output voltage remains consistent, which is crucial for maintaining the performance of the connected devices.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in terms of energy consumption.
  • Thermal Protection: The device includes thermal protection mechanisms that safeguard it from overheating, thus enhancing its reliability and longevity.
  • Overcurrent Protection: With built-in overcurrent protection, the TC1271ARVRCTR prevents damage to the device and the connected components in the event of a current overload.

Applications

The TC1271ARVRCTR's robust design and reliable performance make it suitable for a diverse range of applications, including:

  • Battery-powered devices
  • Microcontroller power supply
  • Portable electronics
  • Automotive electronics
  • Telecommunications equipment

Product Specifications

The TC1271ARVRCTR is available in a compact package, making it easy to integrate into various circuit designs without requiring significant board space. Its specifications are tailored to meet the stringent requirements of modern electronic systems, providing a reliable power management solution that enhances the overall performance of the end product.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU LV SOT23-8
Need more? Email Us
ECAD model for MAX6708YKA+T
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCBP-308/NOPB
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $6.8454
ECAD model for MAX6316LUK26CY
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for ISL88011IH531Z-T7A
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Texas Instruments
IC SUPERVISOR 3 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 3 Channel 8-SOIC
Lowest to $0.3294
ECAD model for TPS3307-25DG4
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 14TSSOP / Supervisor Open Drain or Open Collector 1 Channel 14-TSSOP
Need more? Email Us
ECAD model for X5045V14I-2.7
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP / Supervisor Open Drain or Open Collector 4 Channel 16-SSOP
Lowest to $23.7635
ECAD model for LTC2914HGN-1#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention