EN
  • EN
  • DE

LB11999HL

Part No LB11999HL
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293826-LB11999HL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11999HL CAD Model

Description

The LB11999HL from ON Semiconductor is a versatile and high-performance motor driver designed for a wide range of applications. This advanced motor driver integrates a full-bridge driver, which makes it an ideal solution for driving DC motors. The LB11999HL is especially well-suited for applications that demand high efficiency, precise control, and reliable operation under various conditions.

The device features a wide operating voltage range, which allows it to accommodate different motor types and voltages, making it highly adaptable to various design requirements. The LB11999HL is capable of delivering output currents that enable it to drive small to medium-sized motors with ease. Its high efficiency is achieved through low on-resistance MOSFETs, which reduce power dissipation and improve overall performance.

Safety is a key aspect of the LB11999HL, which includes multiple protection features. These protections include overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring that the motor driver operates within safe parameters and prevents damage to the motor or the driver itself. This makes the LB11999HL a reliable choice for critical applications where safety and uptime are paramount.

The compact package of the LB11999HL is designed for space-constrained applications. Its small footprint allows for integration into compact systems without sacrificing performance. Additionally, the LB11999HL is equipped with a PWM control interface, which enables precise speed control of the motor, further enhancing its versatility in different control schemes.

ON Semiconductor's commitment to quality is evident in the LB11999HL motor driver, which is built with robust manufacturing processes and stringent quality control measures. This ensures a high level of reliability and consistency in performance across various units. Whether used in consumer electronics, automotive applications, or industrial systems, the LB11999HL stands out as a top choice for designers looking for a high-efficiency, reliable motor driver solution.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess