EN
  • EN
  • DE

LB11972V-TLM-E

Part No LB11972V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293814-LB11972V-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11972V-TLM-E CAD Model

Description

Introducing the LB11972V-TLM-E Motor Driver from ON Semiconductor

ON Semiconductor's LB11972V-TLM-E is a high-performance, three-phase brushless motor driver designed to cater to the increasing demands of modern electronic applications. This compact, yet powerful, motor driver is engineered to provide precise control and efficient operation for a variety of motor-driven systems.

Key Features

  • Three-Phase Brushless Motor Control: The LB11972V-TLM-E is capable of driving three-phase brushless motors, which are known for their high efficiency and reliability.
  • Low Voltage Operation: This motor driver operates at a low voltage range, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Integrated Hall Sensor Interface: It comes with a built-in interface for Hall effect sensors, which are used to detect the rotor's position and ensure smooth and precise motor control.
  • Forward/Reverse Rotation Control: Users can easily control the direction of the motor, allowing for versatile operation in different types of equipment.
  • Compact Package: The LB11972V-TLM-E is offered in a small-footprint package, enabling its use in space-constrained applications without sacrificing performance.

Applications

The LB11972V-TLM-E is ideal for a wide range of applications where efficient and reliable motor control is essential. It is particularly well-suited for:

  • Office automation equipment
  • Consumer electronics
  • Small electric fans
  • Portable medical devices

Technical Specifications

With its advanced features, the LB11972V-TLM-E offers an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Power Supply Voltage: 2.6V to 16V
  • Output Current: Up to 1.0A
  • Operating Temperature Range: -20°C to +85°C
  • Protection Features: Includes overcurrent, thermal shutdown, and under-voltage lockout protections.
  • Package: SSOP24, which is ideal for compact PCB layouts.

In conclusion, the LB11972V-TLM-E from ON Semiconductor is a versatile and efficient solution for designers looking to integrate a reliable motor control system into their applications. Its combination of performance, size, and ease of use makes it an excellent choice for a wide array of three-phase brushless motor applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess