Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Siliconix
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 40V
Current - Drain (Idss) at Vds (Vgs=0) 30μA at 10V
Voltage - Cutoff (VGS off) at Id 600mV at 1nA
Input Capacitance (Ciss) (Maximum) at Vds 3pF at 10V
Maximum Power 300mW
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package TO-206AF, TO-72-4 Metal Can
Supplier Device Package TO-206AF (TO-72)
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 153053-2N4117A
Popularity Low
Supply and Demand Status Balance
Family Name 2N4117A
Introduction Date June 05, 2001
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2N4117A CAD Model

Description

2N4117A from Vishay is a legacy semiconductor component commonly referenced in maintenance, repair, and continuity-driven procurement environments where established designs still rely on original part numbers. It is typically relevant for engineers supporting existing analog or discrete semiconductor circuits, especially when design stability, form-fit-function alignment, or field replacement needs are more important than redesign. In the HOT - SALES and EOL Components category, this part is positioned for buyers managing hard-to-find demand, buffer stock planning, and ongoing support for mature equipment platforms. Lifecycle status for 2N4117A is currently information not available, so teams should treat it with caution in long-term programs and verify factory status directly with Vishay or authorized documentation before committing to production. RoHS compliance information is also not available in the provided data. Engineers and procurement teams should confirm environmental compliance, material declarations, and any export or customer-specific requirements through the latest manufacturer datasheet or formal compliance statement.

You May Also Be Interested in

Johanson Technology Inc.
CAP TRIMMER 1-5PF 250V SMD
Need more? Email Us
ECAD model for 2320-1R1
FAIR-RITE PRODUCTS
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 1A 0.2Ohm DCR 1206 T/R / FERRITE BEAD 1206 1LN
Lowest to $0.0526
ECAD model for 2512066017Y1
Central Semiconductor Corp
Trans JFET N-CH 3-Pin TO-18 / IC JUNCTION FET N-CH TO-18
Need more? Email Us
ECAD model for 2N4341
FAIR-RITE PRODUCTS
CMC 5A 2LN 230 OHM SMD /
Lowest to $0.6769
ECAD model for 2744051447
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Lowest to $16.2163
ECAD model for 2N4117A
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $307.5000
ECAD model for XC7K160T-2FBG676C
Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode | MOSFET N-CH 30V 18A POWERPAK1212
Lowest to $1.3039
ECAD model for SIS780DN-T1-GE3
FAIR-RITE PRODUCTS
Ferrite Beads Differential Mode 114Ohm 100MHz 5A 0.0012Ohm DCR T/R / FERRITE BEAD 2SMD 1LN
Lowest to $1.7464
ECAD model for 2743037447

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2163 $64.8652
10+ $13.3057 $133.0570
16+ $12.8899 $206.2384
21+ $12.4741 $261.9561
27+ $12.0584 $325.5768
36+ $10.8109 $389.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 213 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention