EN
  • EN
  • DE

LB11961V-TLM

Part No LB11961V-TLM
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP-16
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 754151-LB11961V-TLM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB11961V-TLM CAD Model

Description

Introducing the LB11961V-TLM from ON Semiconductor

The LB11961V-TLM is a high-performance, single-phase bipolar drive motor pre-driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to deliver precise control and efficient drive for fan motors, which are commonly found in a variety of applications such as PC cooling fans, home appliances, and other compact motor-driven equipment.

Key Features

  • Single-Phase Motor Drive: The LB11961V-TLM is optimized for single-phase motor control, providing a compact and effective solution for driving small fan motors.
  • Low Voltage Operation: Operating at a low voltage range, this pre-driver ensures energy efficiency, making it an ideal choice for battery-powered devices or energy-saving applications.
  • High Output Current Capability: Despite its small package, the LB11961V-TLM can handle a high output current, providing robust performance for its size.
  • Lock Detection and Auto-Restart Functions: The device includes safety features such as lock detection and automatic restart functions, enhancing the reliability and longevity of the motor.
  • Variable Speed Control: With built-in variable speed control, the LB11961V-TLM allows for precise adjustments to the motor speed, accommodating a range of performance requirements.
  • Thermal Shutdown Circuit: The integrated thermal shutdown circuit protects the IC from overheating, ensuring safe operation under various conditions.

Applications

The LB11961V-TLM is versatile and can be used in a variety of applications where reliable and efficient motor control is required. Its primary use is in driving small cooling fans, but it can also be found in:

  • Personal Computers and Servers
  • Home Appliances
  • Office Equipment
  • Portable Cooling Devices
  • Other Small Motor Control Applications

ON Semiconductor's commitment to innovation is reflected in the LB11961V-TLM, offering designers a reliable, efficient, and easy-to-implement solution for their motor driving needs. Its advanced features and protective functions make it a durable and energy-efficient choice for modern electronic devices.

For more information on the LB11961V-TLM, including detailed specifications and application notes, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Toko America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
IXYS
Lowest to $7.8205
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess