Product Overview: MAX809MEUR+T from Maxim Integrated
The MAX809MEUR+T is a highly efficient, precision microprocessor (µP) supervisory circuit produced by Maxim Integrated, designed to monitor power supplies in digital systems. It provides a significant function in ensuring system reliability by asserting a reset signal whenever the VCC supply voltage drops below a preset threshold, maintaining it active until the supply voltage stabilizes above the threshold. This product is an essential component for managing power-on reset functionality in microcontrollers, microprocessors, and other digital systems, ensuring a proper start-up sequence.
Key Features
- Voltage Monitoring: Accurate monitoring of 3-pin voltages with factory-set thresholds for different applications.
- Reset Output: The active-low RESET output remains asserted for a minimum of 140ms after VCC has risen above the reset threshold level, ensuring system stability.
- Low Power Consumption: With its low supply current of 17µA (typical), it is ideal for power-conscious designs.
- Wide Operating Voltage Range: Designed to operate over a wide voltage range, this device is versatile for various applications.
- Temperature Range: Operates over the extended -40°C to +85°C temperature range, suitable for industrial applications.
Applications
The MAX809MEUR+T is used in a diverse range of applications where reliable system operation is critical. These include:
- Computers and Controllers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Intelligent Instruments
- Automotive Systems
Package and Quality
Maxim Integrated's MAX809MEUR+T comes in a compact SOT-23 package, making it suitable for space-constrained applications. The device is also available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. It adheres to stringent quality standards, ensuring both reliability and performance for critical system monitoring tasks.