EN
  • EN
  • DE

NSR15TW1T2

Part No NSR15TW1T2
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 15V SC88
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 3 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 15V
Current - Average Rectified (Io) (per Diode) 30mA (DC)
Voltage - Forward (Vf) (Max) @ If 680mV @ 10mA
Current - Reverse Leakage @ Vr 50nA @ 1V
Operating Temperature - Junction -65°C to 150°C
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 100141-NSR15TW1T2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NSR15TW1T2 CAD Model

Description

Introducing ON Semiconductor's NSR15TW1T2 Schottky Diode

The NSR15TW1T2 is a high-performance Schottky barrier diode designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This diode is engineered to provide superior efficiency in power management tasks and is particularly suitable for applications requiring low forward voltage drop and high current capability.

Key Features

  • Low Forward Voltage Drop: The NSR15TW1T2 boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power losses during diode conduction.
  • High Current Capacity: With its ability to handle high current, this diode is an excellent choice for power supply and power conversion applications that demand robust performance.
  • Compact Design: The small-footprint SOD-123 package is ideal for space-constrained applications, allowing designers to maintain compact and efficient designs without sacrificing performance.
  • Low Power Loss: The Schottky barrier design of the NSR15TW1T2 ensures low power loss, contributing to the overall energy efficiency of the end product.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the NSR15TW1T2 is a reliable component, capable of withstanding the rigors of demanding environments.

Applications

The NSR15TW1T2 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Power management systems
  • Reverse battery protection
  • Automotive applications
  • Portable devices

Environmental and Quality Certifications

ON Semiconductor ensures that the NSR15TW1T2 meets rigorous environmental and quality standards. The device is compliant with RoHS directives, indicating that it is free from hazardous substances. Additionally, it is manufactured in facilities that are certified for ISO 9001:2015, ISO 14001:2015, and IATF 16949:2016, reflecting ON Semiconductor's dedication to quality management and environmental responsibility.

In conclusion, the NSR15TW1T2 from ON Semiconductor is a top-tier Schottky diode that delivers exceptional performance, reliability, and efficiency. Its compact size, combined with its robust capabilities, makes it an excellent choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1653 $57.8550
855+ $0.1358 $116.1090
1,320+ $0.1314 $173.4480
1,820+ $0.1272 $231.5040
2,350+ $0.1230 $289.0500
3,145+ $0.1102 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess