The LB11961RM-TLM3-E, from ON Semiconductor, is a high-performance motor driver that's designed to cater to a wide range of applications requiring precise motor control. This compact, single-phase bipolar stepping motor driver is an ideal solution for driving motors in portable devices, home appliances, office equipment, and industrial machinery.
Key Features
- Integrated Output Transistors: The device includes high-efficiency MOSFET output transistors, providing low on-resistance and high thermal efficiency.
- Power Supply Range: It operates on a power supply range of 2.5V to 9.0V, making it versatile for various low-voltage applications.
- Output Current: The LB11961RM-TLM3-E can deliver an output current of up to 0.8A, suitable for driving small to medium-sized stepper motors.
- Low Saturation Voltage: It features a low saturation voltage, which helps reduce power consumption and heat generation.
- Compact Package: The device comes in a miniature SSOP-B10 package, which is perfect for space-constrained applications.
- Protection Features: It includes built-in thermal shutdown (TSD) and overcurrent protection (OCP), enhancing the safety and durability of the motor driver.
Applications
The LB11961RM-TLM3-E is suitable for a variety of applications, including:
- Battery-powered devices
- Portable printers and scanners
- Small surveillance cameras
- Robotics and automation systems
- Office automation equipment
- Consumer electronics
Technical Specifications
| Parameter |
Value |
| Motor Type |
Single-Phase Bipolar Stepping Motor |
| Operating Voltage (VM) |
2.5V to 9.0V |
| Output Current (IO) |
0.8A |
| Package |
SSOP-B10 |
| Protection |
Thermal Shutdown, Overcurrent Protection |
With its robust design, energy efficiency, and advanced protection features, the LB11961RM-TLM3-E motor driver from ON Semiconductor stands out as a reliable choice for designers and engineers looking to enhance their motor control systems.