EN
  • EN
  • DE

LB11961F

Part No LB11961F
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 4.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 14-HSSOP
Win Source Part Number 070688-LB11961F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11961F CAD Model

Description

The LB11961F from ON Semiconductor is a highly versatile and efficient motor driver IC designed for controlling small brushless DC motors. This compact, single-phase motor driver is engineered to provide a reliable and high-performance solution for a wide range of applications, including cooling fans, small pumps, and other portable devices.

Key Features

  • Supply Voltage Range: The LB11961F operates over a wide supply voltage range, making it suitable for various applications and ensuring compatibility with different system designs.
  • Output Current Capacity: This IC can deliver a continuous output current, facilitating the driving of motors with varying load requirements.
  • Low Voltage Operation: It is designed to work effectively at low voltages, which is ideal for battery-powered devices where power conservation is critical.
  • High Efficiency: The high-efficiency design of the LB11961F helps to reduce power consumption and heat generation, extending the life of the motor and the overall system.
  • Protection Features: Equipped with multiple protection features such as thermal shutdown, lock protection, and auto-restart, the LB11961F ensures safe operation and helps prevent damage to the motor or the control system.
  • Compact Package: Its small footprint allows for integration into space-constrained applications, providing designers with more flexibility in their system layouts.

Applications

The LB11961F is particularly well-suited for applications where space is at a premium and power efficiency is a priority. Its robust design and comprehensive feature set make it an excellent choice for:

  • Portable electronic devices
  • Small cooling fans in computers and servers
  • Battery-powered tools
  • Home appliances
  • Healthcare equipment

With its combination of performance, efficiency, and reliability, the LB11961F from ON Semiconductor represents a top-tier solution for designers looking to optimize their small motor control applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1404 $59.6676
45+ $2.5768 $115.9560
70+ $2.4960 $174.7200
96+ $2.4151 $231.8496
124+ $2.3354 $289.5896
166+ $2.0940 $347.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess