EN
  • EN
  • DE

MC10E136FN

Part No MC10E136FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 5V ECL 6-Bit Universal Up/Down Counter | IC COUNTER U/D 6BIT UNIV 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number 10E136
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217069-MC10E136FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E136FN CAD Model

Description

The MC10E136FN is a high-performance integrated circuit offered by ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the 10E series, designed to deliver exceptional speed and reliability for demanding applications. The MC10E136FN is a 5V ECL 9-Bit Shift Register, which makes it an ideal component for high-speed digital systems where precise timing and data manipulation are critical.

Key Features

  • High-Speed Operation: The MC10E136FN operates at high speeds, making it suitable for applications that require fast data processing and timing control.
  • Differential ECL Outputs: This device features differential Emitter Coupled Logic (ECL) outputs, which provide improved noise immunity and allow for longer transmission distances without signal degradation.
  • Extended Temperature Range: With an operational temperature range from -40°C to +85°C, the MC10E136FN can reliably function in various environments, from industrial settings to outdoor applications.
  • Flexible Power Supply: This shift register can be powered by a 5V supply voltage, providing compatibility with a wide range of electronic systems.
  • Surface Mount Package: The device is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology (SMT), thus offering a compact footprint for space-constrained applications.

Applications

The MC10E136FN is versatile and can be used in various high-speed digital applications, including:

  • Telecommunications
  • Data communication equipment
  • High-speed computer systems
  • Instrumentation and test equipment
  • Avionics and military systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10E136FN is manufactured under strict quality control standards, ensuring high reliability and performance consistency. For engineers and designers looking for a dependable shift register capable of meeting the needs of high-speed digital processing, the MC10E136FN from ON Semiconductor is an excellent choice.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess