Product Overview: LB11922-TLM-E by ON Semiconductor
The LB11922-TLM-E is a high-performance, three-phase brushless motor driver IC designed by ON Semiconductor, a renowned leader in energy-efficient innovations. This advanced motor driver is specifically engineered to cater to a wide array of applications requiring precise motor control, such as cooling fans in computers, home appliances, and industrial equipment.
Key Features
- Three-Phase Full-Wave Drive: The LB11922-TLM-E provides efficient three-phase full-wave drive, ensuring smooth and quiet operation of brushless motors.
- High-Voltage Operation: With an operating range of up to 16V, this driver IC is versatile and suitable for various motor specifications.
- Low Power Consumption: Designed with energy efficiency in mind, it minimizes power consumption, making it ideal for battery-powered applications.
- Lock Protection and Automatic Restart Function: The device includes built-in lock protection and an automatic restart function to protect the motor and driver from damage due to lock-up.
- FG (Frequency Generator) Output Function: This feature allows for external monitoring of motor speed, which is crucial for applications requiring feedback control.
- Compact Package: The LB11922-TLM-E comes in a small-outline package, making it an excellent choice for space-constrained applications.
Applications
ON Semiconductor's LB11922-TLM-E is ideal for a variety of applications where efficient and reliable motor control is necessary. Its use extends to consumer electronics, office automation equipment, and industrial machinery. Its robust design ensures performance and longevity, making it a preferred choice for engineers and designers looking to integrate a dependable motor driver into their systems.
Technical Specifications
- Operating Voltage Range: 10V to 16V
- Output Current: Up to 1.5A
- Package Type: SOP-24
- Operating Temperature Range: -20°C to +85°C
The LB11922-TLM-E by ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top-tier choice for your next project involving three-phase brushless motor control.