EN
  • EN
  • DE

LB11899J-MPB-E

Part No LB11899J-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR PAR/PWM 44SSOPJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC), Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 200mA
Supply Voltage - Operating 4 V to 6 V
Voltage - Load 8 V to 16 V, 8 V to 28 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 44-SSOPJ
Win Source Part Number 118085-LB11899J-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11899J-MPB-E CAD Model

Description

The LB11899J-MPB-E is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced motor driver integrates a wealth of features that make it an ideal choice for a wide range of applications where efficient motor control is crucial.

At its core, the LB11899J-MPB-E boasts a robust output drive capability, capable of handling a continuous output current that meets the demands of most mid-sized brushless motors. This makes it perfectly suited for use in applications such as cooling fans, pumps, and other automated systems that require reliable and efficient motor operation.

The driver incorporates a built-in voltage regulator, which provides a stable supply voltage for the internal logic circuits. This ensures consistent performance even under fluctuating power conditions, contributing to the overall reliability of the system it powers. Additionally, the LB11899J-MPB-E features an advanced protection system, including thermal shutdown, overcurrent protection, and under-voltage lockout, safeguarding the motor and the driver from potential damage due to abnormal operating conditions.

ON Semiconductor has designed the LB11899J-MPB-E with ease of use in mind. Its compact package allows for space-efficient designs, while the minimal external component requirement reduces overall system complexity and cost. Furthermore, the LB11899J-MPB-E supports a wide operating voltage range, accommodating various power supplies and enabling its use in a diverse set of applications.

The LB11899J-MPB-E is not just about performance and reliability; it also focuses on energy efficiency. By optimizing the motor's operation and reducing power loss through intelligent control, this driver contributes to energy savings and a reduced environmental footprint, aligning with ON Semiconductor's commitment to creating green solutions.

In summary, the ON Semiconductor LB11899J-MPB-E three-phase brushless motor driver is a versatile and robust solution that offers reliability, efficiency, and ease of integration for designers looking to enhance the performance of their motor-driven applications. Its advanced features and protective measures ensure a long-lasting and stable operation, making it a top choice for your motor control needs.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1658 $72.6632
8+ $14.9053 $119.2424
12+ $14.4398 $173.2776
17+ $13.9743 $237.5631
22+ $13.5077 $297.1694
29+ $12.1113 $351.2277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess