The LB11870-TRM-E from ON Semiconductor is a highly integrated and efficient motor driver designed for the precise control of DC motors. This advanced motor driver is part of ON Semiconductor's extensive range of motor control solutions, crafted to meet the demanding requirements of modern applications.
Key Features
- Motor Type Compatibility: The LB11870-TRM-E is compatible with a wide range of DC motors, making it a versatile choice for various applications.
- Supply Voltage: It operates over a broad supply voltage range, which allows for flexible integration into different system designs.
- Output Current: The device can deliver a substantial output current, ensuring reliable motor performance for a variety of loads.
- Protection Circuits: It includes multiple protection features such as thermal shutdown, under-voltage lockout, and over-current protection, which safeguard the motor and the driver from potential damage.
- Package: The LB11870-TRM-E comes in a compact package, which is ideal for space-constrained applications.
Applications
The LB11870-TRM-E motor driver is suitable for an array of applications, including but not limited to:
- Office automation equipment
- Home appliances
- Battery-powered devices
- Automotive applications
Technical Specifications
Attribute
Value
Product Category
Motor / Motion / Ignition Controllers & Drivers
Mounting Style
SMD/SMT
Package / Case
SSOP-B24
Operating Temperature
-20°C to +85°C
With its robust design and comprehensive feature set, the LB11870-TRM-E motor driver from ON Semiconductor is a reliable choice for designers looking to enhance motor performance, efficiency, and longevity in their products.