EN
  • EN
  • DE

LB11867FV-W-AH

Part No LB11867FV-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR PREDRIVER 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology NMOS, PMOS
Applications Fan Controller
Voltage - Supply 5.5V ~ 16V
Temperature Range - Operating -30°C ~ 95°C
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Base Product Number LB11867
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876709-LB11867FV-W-AH
Ultra Librarian 3D Model Ultra Librarian LB11867FV-W-AH CAD Model

Description

The LB11867FV-W-AH is a high-performance, three-phase brushless motor driver designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This motor driver is specifically engineered to provide efficient and reliable control for a wide range of motor applications, including cooling fans, pumps, and other rotary machines where precise speed regulation and motor protection are essential.

Key Features

  • Three-Phase Brushless Motor Control: The LB11867FV-W-AH is capable of driving three-phase brushless motors, offering smooth and efficient operation.
  • Integrated Power MOSFETs: This driver comes with built-in power MOSFETs, which simplifies the circuit design and reduces external component count.
  • High Voltage Tolerance: The device can handle motor power supply voltages up to 15V, providing a wide operating range for various applications.
  • Lock Detection and Auto Restart Function: It includes safety features such as lock detection and an automatic restart function to protect the motor and the driver from damage due to lock conditions.
  • Forward/Reverse Rotation Control: Users can control the direction of motor rotation, allowing for versatile use in different types of equipment.
  • Low Power Consumption: The LB11867FV-W-AH is designed for low power consumption, making it suitable for battery-powered applications.

Applications

The ON Semiconductor LB11867FV-W-AH is versatile and can be used in a variety of applications. Its robust design and feature set make it ideal for:

  • PC and Server Cooling Fans
  • Blowers and Ventilation Systems
  • Home Appliances
  • Office Automation Equipment
  • Industrial Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The LB11867FV-W-AH motor driver is built to provide reliable performance in a compact package, ensuring long-term operation in a variety of challenging environments. With ON Semiconductor's reputation for quality and innovation, users can trust the LB11867FV-W-AH to drive their motor applications with precision and efficiency.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5735 $60.2175
250+ $0.4705 $117.6250
385+ $0.4559 $175.5215
525+ $0.4412 $231.6300
680+ $0.4264 $289.9520
910+ $0.3823 $347.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess