EN
  • EN
  • DE

NCV301LSN22T1

Part No NCV301LSN22T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.2V 5TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 209128-NCV301LSN22T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV301LSN22T1 CAD Model

Description

ON Semiconductor NCV301LSN22T1 Voltage Reference

The ON Semiconductor NCV301LSN22T1 is a precision voltage reference designed to offer a stable and accurate reference voltage for high-performance analog circuits. This component is particularly well-suited for automotive applications, thanks to its robust construction and reliable performance under a wide range of operating conditions.

The NCV301LSN22T1 provides a fixed 2.2V output voltage with an impressive initial accuracy of ±0.5%. This high level of precision ensures that the voltage reference can be used in critical applications where voltage accuracy is paramount. The device is capable of sourcing or sinking up to 10mA of output current, making it versatile for a variety of loads.

One of the standout features of the NCV301LSN22T1 is its low temperature coefficient, typically rated at 50ppm/°C, which guarantees minimal deviation across the operating temperature range. This stability is essential for applications that are exposed to fluctuating environmental conditions, ensuring consistent performance whether in a cold or hot climate.

The voltage reference is packaged in a small, surface-mount SOT-23 package, making it suitable for space-constrained applications. Its compact size does not compromise its performance, with the device offering excellent thermal stability and low dynamic impedance, which enhances its transient response.

With an operating temperature range of -40°C to 125°C, the NCV301LSN22T1 is designed to withstand the rigorous demands of automotive applications. It is AEC-Q100 qualified, which is a standard requirement for automotive-grade components, ensuring reliability and performance in the harsh automotive environment. Furthermore, the device features protection against reverse battery conditions, which is critical in automotive power systems where such scenarios can occur.

The NCV301LSN22T1 also includes an enable pin, which allows the reference to be shut down when not in use, saving power in battery-operated applications. This feature is particularly useful in automotive applications where power conservation is important during idle states.

In summary, the ON Semiconductor NCV301LSN22T1 voltage reference is a highly accurate, stable, and robust component that is ideal for automotive and other high-reliability applications where a precise reference voltage is necessary.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4189 $50.2680
295+ $0.3438 $101.4210
455+ $0.3330 $151.5150
625+ $0.3223 $201.4375
805+ $0.3115 $250.7575
1,075+ $0.2793 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess